Piezo-Metrics Pressure Transducer MP562

Description
Micron’s Models MP56 and MP562 are miniature low cost, general use transducers. These transducers are made of corrosive resistant Titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm. Pressure on the diaphragm is applied through the hole in the nose which is then converted to an electric signal proportional to the pressure. APPLICATIONS Test & Measurement Equipment Product Equipment & Controls Energy Controls Laboratory Instruments & Equipment Liquid Level Calibration Equipment Hydraulic Controls
Datasheet
Description
Micron’s Models MP56 and MP562 are miniature low cost, general use transducers. These transducers are made of corrosive resistant Titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm. Pressure on the diaphragm is applied through the hole in the nose which is then converted to an electric signal proportional to the pressure. APPLICATIONS Test & Measurement Equipment Product Equipment & Controls Energy Controls Laboratory Instruments & Equipment Liquid Level Calibration Equipment Hydraulic Controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simi Valley, CA, United States
Pressure Transducer
MP562
Pressure Transducer MP562
Micron’s Models MP56 and MP562 are miniature low cost, general use transducers. These transducers are made of corrosive resistant Titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm. Pressure on the diaphragm is applied through the hole in the nose which is then converted to an electric signal proportional to the pressure. APPLICATIONS Test & Measurement Equipment Product Equipment & Controls Energy Controls Laboratory Instruments & Equipment Liquid Level Calibration Equipment Hydraulic Controls

Micron’s Models MP56 and MP562 are miniature low cost, general use transducers. These transducers are made of corrosive resistant Titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm.

Pressure on the diaphragm is applied through the hole in the nose which is then converted to an electric signal proportional to the pressure.

APPLICATIONS

  • Test & Measurement Equipment
  • Product Equipment & Controls
  • Energy Controls
  • Laboratory Instruments & Equipment
  • Liquid Level
  • Calibration Equipment
  • Hydraulic Controls
Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Pressure Sensors
Product Number MP562
Product Name Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Transducers - 10217956-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1600-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details