Piezo-Metrics Pressure Transmitter MP402

Description
Micron's Model MP402 is a miniature, low cost, general use pressure sensor that automatically compensates for line resistance and power supply changes. This transducer is made of corrosive resistant titanium (6AL4V) and utilizes high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm. Absolute or sealed reference sensors are available as an option. The hermetic header is located just behind the strain gage diaphragm section of the sensor, sealing the sensitive gages to an inert environment which dramatically increases stability and reliability. Consult the factory for special temperature or pressure ranges and high-vibration resistant options. Long term stability versions are available. APPLICATIONS Test & measurement equipment Production equipment & controls Energy controls Laboratory instruments & equipment Liquid level Calibration equipment
Datasheet
Description
Micron's Model MP402 is a miniature, low cost, general use pressure sensor that automatically compensates for line resistance and power supply changes. This transducer is made of corrosive resistant titanium (6AL4V) and utilizes high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm. Absolute or sealed reference sensors are available as an option. The hermetic header is located just behind the strain gage diaphragm section of the sensor, sealing the sensitive gages to an inert environment which dramatically increases stability and reliability. Consult the factory for special temperature or pressure ranges and high-vibration resistant options. Long term stability versions are available. APPLICATIONS Test & measurement equipment Production equipment & controls Energy controls Laboratory instruments & equipment Liquid level Calibration equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simi Valley, CA, United States
Pressure Transmitter
MP402
Pressure Transmitter MP402
Micron's Model MP402 is a miniature, low cost, general use pressure sensor that automatically compensates for line resistance and power supply changes. This transducer is made of corrosive resistant titanium (6AL4V) and utilizes high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm. Absolute or sealed reference sensors are available as an option. The hermetic header is located just behind the strain gage diaphragm section of the sensor, sealing the sensitive gages to an inert environment which dramatically increases stability and reliability. Consult the factory for special temperature or pressure ranges and high-vibration resistant options. Long term stability versions are available. APPLICATIONS Test & measurement equipment Production equipment & controls Energy controls Laboratory instruments & equipment Liquid level Calibration equipment

Micron's Model MP402 is a miniature, low cost, general use pressure sensor that automatically compensates for line resistance and power supply changes. This transducer is made of corrosive resistant titanium (6AL4V) and utilizes high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm.

Absolute or sealed reference sensors are available as an option. The hermetic header is located just behind the strain gage diaphragm section of the sensor, sealing the sensitive gages to an inert environment which dramatically increases stability and reliability. Consult the factory for special temperature or pressure ranges and high-vibration resistant options. Long term stability versions are available.

APPLICATIONS

  • Test & measurement equipment
  • Production equipment & controls
  • Energy controls
  • Laboratory instruments & equipment
  • Liquid level
  • Calibration equipment
Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Pressure Sensors
Product Number MP402
Product Name Pressure Transmitter
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute; Sealed
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10202109-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Solid-State Pressure Sensor - 836PF-D1GBGB10PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details