JAKA Robotics Co., Ltd. Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| Cobot Arms | |
| Cobots | |
| Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is 41.3KG, payload 12KG, working radius is up to 1327mm. Higher payload, larger working radius,... | |
| Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is less than 22KG, loading 7KG, working radius is up to 819mm. Provide better man-machine... | |
| Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is less than 35.5KG, payload 18KG, working radius is up to 1073mm. Higher payload, higher... | |
| Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 12.3 kg, payload 3 kg, the working radius is up to 626mm. Provide... | |
| Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 23KG, payload 5KG, working radius is up to 954mm. Provide better man-machine interaction... | |
| Innovatively adopting the product design principles of JAKA S³ (Smart, Simple, Small), and integrating with advanced robot technologies such as wireless teaching, graphical programming and visual protection, it revolutionizes the... | |
| Innovatively adopting the product design principles of JAKA S³ (Smart, Simple, Small), and integrating with advanced robot technologies such as wireless teaching, graphical programming, and visual protection, it revolutionizes the... | |
| Payload 3kg, work radius 626mm. Integral joints designed, make the robot easy to build and also to tear apart. Small and light, can adapt to small space installation, high precision... | |
| Payload 5kg, Work radius 954mm. Integral joints designed, make the robot easy to build and also to tear apart. Small and light, can adapt to small space installation, high precision... |