JAKA Robotics Co., Ltd. Cobots ZU 18s

Description
Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is less than 35.5KG, payload 18KG, working radius is up to 1073mm. Higher payload, higher cost performance and higher safety. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking and speed mode.
Description
Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is less than 35.5KG, payload 18KG, working radius is up to 1073mm. Higher payload, higher cost performance and higher safety. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking and speed mode.

Suppliers

Company
Product
Description
Supplier Links
Cobots - ZU 18s - JAKA Robotics Co., Ltd.
Phoenix, AZ, United States
Cobots
ZU 18s
Cobots ZU 18s
Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is less than 35.5KG, payload 18KG, working radius is up to 1073mm. Higher payload, higher cost performance and higher safety. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking and speed mode.

Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is less than 35.5KG, payload 18KG, working radius is up to 1073mm. Higher payload, higher cost performance and higher safety. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking and speed mode.

Supplier's Site

Technical Specifications

  JAKA Robotics Co., Ltd.
Product Category Robots
Product Number ZU 18s
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Security / Military Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Rugged Compact Hexapod - H-815 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industrial 24/7 Applications with Highest Precision Requirements
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details