JAKA Robotics Co., Ltd. Cobot Arms ZU 5s

Description
Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 23KG, payload 5KG, working radius is up to 954mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking, and speed mode.
Description
Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 23KG, payload 5KG, working radius is up to 954mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking, and speed mode.

Suppliers

Company
Product
Description
Supplier Links
Cobot Arms - ZU 5s - JAKA Robotics Co., Ltd.
Phoenix, AZ, United States
Cobot Arms
ZU 5s
Cobot Arms ZU 5s
Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 23KG, payload 5KG, working radius is up to 954mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking, and speed mode.

Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 23KG, payload 5KG, working radius is up to 954mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking, and speed mode.

Supplier's Site

Technical Specifications

  JAKA Robotics Co., Ltd.
Product Category Robots
Product Number ZU 5s
Product Name Cobot Arms
Robot Type Collaborative / Cobot; Swing Arm Robot
Industry / Application Security / Military Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Driving Robot - Viper MBC - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Articulated; SCARA; (Robot System)
Drive System Electric; Pneumatic
Industry / Application Robotic Assembly; Fastener Feeding
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details