JAKA Robotics Co., Ltd. Cobots ZU 12s

Description
Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is 41.3KG, payload 12KG, working radius is up to 1327mm. Higher payload, larger working radius, instead of heavy physical handling work, deployment flexibility and ease of use. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking and speed mode.
Description
Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is 41.3KG, payload 12KG, working radius is up to 1327mm. Higher payload, larger working radius, instead of heavy physical handling work, deployment flexibility and ease of use. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking and speed mode.

Suppliers

Company
Product
Description
Supplier Links
Cobots - ZU 12s - JAKA Robotics Co., Ltd.
Phoenix, AZ, United States
Cobots
ZU 12s
Cobots ZU 12s
Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is 41.3KG, payload 12KG, working radius is up to 1327mm. Higher payload, larger working radius, instead of heavy physical handling work, deployment flexibility and ease of use. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking and speed mode.

Equipped with advanced industrial force sensor (at the end or base of the robot). Weight is 41.3KG, payload 12KG, working radius is up to 1327mm. Higher payload, larger working radius, instead of heavy physical handling work, deployment flexibility and ease of use. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking and speed mode.

Supplier's Site

Technical Specifications

  JAKA Robotics Co., Ltd.
Product Category Robots
Product Number ZU 12s
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Security / Military Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Hexapod - H-840 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; for Tool Control, Life Sciences, Micromanufacturing
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details