JAKA Robotics Co., Ltd. Cobot Arms ZU 3s

Description
Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 12.3 kg, payload 3 kg, the working radius is up to 626mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking, and speed mode.
Description
Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 12.3 kg, payload 3 kg, the working radius is up to 626mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking, and speed mode.

Suppliers

Company
Product
Description
Supplier Links
Cobot Arms - ZU 3s - JAKA Robotics Co., Ltd.
Phoenix, AZ, United States
Cobot Arms
ZU 3s
Cobot Arms ZU 3s
Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 12.3 kg, payload 3 kg, the working radius is up to 626mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking, and speed mode.

Equipped with an advanced industrial force sensor (at the end or base of the robot). Weight is 12.3 kg, payload 3 kg, the working radius is up to 626mm. Provide better man-machine interaction experience and security guarantee. Provide a variety of force control solutions such as constant force, normal tracking, and speed mode.

Supplier's Site

Technical Specifications

  JAKA Robotics Co., Ltd.
Product Category Robots
Product Number ZU 3s
Product Name Cobot Arms
Robot Type Collaborative / Cobot; Swing Arm Robot
Industry / Application Security / Military Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details