Doosan Robotics Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| A Series stands for Allmighty. The 'go-to' range for manufacturers. This series is versatile, safe, and reliable and offers a truly high-speed cobot solution. | |
| Cobots | |
| Doosan's E-Series presents an advanced line of industrial robots designed for versatile automation across industries. Standout features include remarkable speed and precision, allowing for high-speed and complex operations, particularly in... | |
| Doosan's H2515 cobot is a state-of-the-art automation solution that offers unparalleled power and precision. With a 1,700 mm reach and a payload of up to 25 kg, it is one... | |
| Doosan's M0609 is an ergonomically designed cobot from the M-SERIES with a working radius of 900 to 1,700 mm and a load capacity of 6 to 15 kg. Equipped with... | |
| Doosan's M0617 cobot is an advanced collaborative robot designed to help workers perform tasks with ease and precision. This cobot has a maximum reach of 850 mm and a payload... | |
| Doosan's M1013 cobot is a highly efficient and versatile robotic arm that can perform a wide range of industrial automation tasks. Its compact and lightweight design makes it easy to... | |
| H Series stands for Heavy Duty. The most powerful cobots on the market (25kg payload). Both models in the series feature six torque sensors which dramatically increases their application potential. | |
| M-Series stands for Excellence. Versatile, easy to use and install, and are competitively priced. The range won the prestigious RED DOT award for product design in 2017 and 2018. | |
| The A0912s is a collaborative robot from the A-SERIES, offering a payload capacity of 5 to 9 kg. It is designed for high-speed operation with reduced cycle times, making it... | |
| The Doosan A0509, part of the A-SERIES collaborative robots, is designed for compact and versatile industrial automation. It supports payloads from 5 to 9 kg, making it suitable for tasks... | |
| The Doosan A0509s is a collaborative robot with a payload capacity of 5 to 9 kg, designed for industrial automation. It features a pre-installed force-torque sensor, enabling precise handling of... | |
| The Doosan A0912 is a collaborative robot designed for industrial automation, known for its impressive payload capacity and versatile applications. It supports payloads ranging from 5 to 9 kg, making... | |
| The Doosan H2017 is a powerful cobot in the H-SERIES lineup, boasting a 1,700 mm reach and a payload of up to 20 kg. The H-SERIES robots are among the... | |
| The Doosan M1509 is a state-of-the-art cobot that is designed to provide excellent safety, high precision, and versatility. This cobot features six torque sensors in each joint, ensuring that it... | |
| The Doosan P3020, part of the newly introduced PRIME-SERIES, stands out as a groundbreaking cobot in the robotics field due to its substantial payload capacity and extensive reach. With a... |