Doosan Robotics Cobot Arms A0509s

Description
The Doosan A0509s is a collaborative robot with a payload capacity of 5 to 9 kg, designed for industrial automation. It features a pre-installed force-torque sensor, enabling precise handling of tasks such as polishing and assembly by detecting and responding to external forces. This makes it suitable for applications requiring high accuracy and flexibility. Equipped with advanced safety algorithms certified by TÜV SÜD, the A0509s meets top safety standards for industrial environments, allowing it to operate safely alongside human workers without additional safety barriers. It is also capable of functioning in extreme temperatures, ranging from -5°C to 45°C, making it adaptable to diverse working conditions. The A0509s supports integration with various software systems, including Doosan Robot Language (DRL) and third-party platforms. This ensures flexibility in programming and system compatibility, making it an ideal choice for enhancing productivity in small and medium-sized enterprises.
Description
The Doosan A0509s is a collaborative robot with a payload capacity of 5 to 9 kg, designed for industrial automation. It features a pre-installed force-torque sensor, enabling precise handling of tasks such as polishing and assembly by detecting and responding to external forces. This makes it suitable for applications requiring high accuracy and flexibility. Equipped with advanced safety algorithms certified by TÜV SÜD, the A0509s meets top safety standards for industrial environments, allowing it to operate safely alongside human workers without additional safety barriers. It is also capable of functioning in extreme temperatures, ranging from -5°C to 45°C, making it adaptable to diverse working conditions. The A0509s supports integration with various software systems, including Doosan Robot Language (DRL) and third-party platforms. This ensures flexibility in programming and system compatibility, making it an ideal choice for enhancing productivity in small and medium-sized enterprises.

Suppliers

Company
Product
Description
Supplier Links
Cobot Arms - A0509s - Doosan Robotics
West Fargo, ND, United States
Cobot Arms
A0509s
Cobot Arms A0509s
The Doosan A0509s is a collaborative robot with a payload capacity of 5 to 9 kg, designed for industrial automation. It features a pre-installed force-torque sensor, enabling precise handling of tasks such as polishing and assembly by detecting and responding to external forces. This makes it suitable for applications requiring high accuracy and flexibility. Equipped with advanced safety algorithms certified by TÜV SÜD, the A0509s meets top safety standards for industrial environments, allowing it to operate safely alongside human workers without additional safety barriers. It is also capable of functioning in extreme temperatures, ranging from -5°C to 45°C, making it adaptable to diverse working conditions. The A0509s supports integration with various software systems, including Doosan Robot Language (DRL) and third-party platforms. This ensures flexibility in programming and system compatibility, making it an ideal choice for enhancing productivity in small and medium-sized enterprises.

The Doosan A0509s is a collaborative robot with a payload capacity of 5 to 9 kg, designed for industrial automation. It features a pre-installed force-torque sensor, enabling precise handling of tasks such as polishing and assembly by detecting and responding to external forces. This makes it suitable for applications requiring high accuracy and flexibility.
Equipped with advanced safety algorithms certified by TÜV SÜD, the A0509s meets top safety standards for industrial environments, allowing it to operate safely alongside human workers without additional safety barriers. It is also capable of functioning in extreme temperatures, ranging from -5°C to 45°C, making it adaptable to diverse working conditions.
The A0509s supports integration with various software systems, including Doosan Robot Language (DRL) and third-party platforms. This ensures flexibility in programming and system compatibility, making it an ideal choice for enhancing productivity in small and medium-sized enterprises.

Supplier's Site

Technical Specifications

  Doosan Robotics
Product Category Robots
Product Number A0509s
Product Name Cobot Arms
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Packaging Robot; Security / Military Robot
Features Ceiling Mount; Wall Mount
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Life Science Robotics - MICROLAB® STAR - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details