Doosan's M0609 is an ergonomically designed cobot from the M-SERIES with a working radius of 900 to 1,700 mm and a load capacity of 6 to 15 kg. Equipped with six torque sensors in every joint, this cobot offers advanced safety features and human-level dexterity in automation.
The M0609 offers a variety of capabilities, making it ideal for a wide range of applications in industries such as manufacturing, logistics, and healthcare. Its intuitive and easy-to-use interface allows for seamless integration into existing workflows, and its compact size makes it suitable for use in smaller spaces.
In addition to its impressive capabilities, the M0609 is also designed with compatibility in mind. It can be easily integrated with a range of software systems, making it a flexible option for any industrial automation setup.
Furthermore, the M0609 has the ability to operate in extreme temperatures, making it suitable for use in a variety of environments. Its rugged design allows it to withstand harsh conditions and continue performing efficiently.
| Doosan Robotics | |
|---|---|
| Product Category | Robots |
| Product Number | M0609 |
| Product Name | Cobots |
| Robot Type | Collaborative / Cobot |
| Industry / Application | Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Medical / Pharmaceutical; Security / Military Robot |
| Features | Ceiling Mount; Wall Mount |
| # of Axes | 6 # |