Doosan Robotics Cobot Arms A0912s

Description
The A0912s is a collaborative robot from the A-SERIES, offering a payload capacity of 5 to 9 kg. It is designed for high-speed operation with reduced cycle times, making it cost-effective for various manufacturing processes. Its pre-installed force-torque sensor enhances its versatility, especially in tasks like polishing and assembly. The A0912s meets stringent safety standards set by TÜV SÜD, incorporating advanced safety algorithms to protect human operators. It features a protection rating of IP54, ensuring resistance to dust and water splashes, and operates effectively within a temperature range of -5°C to 45°C. This makes it suitable for diverse industrial environments. The cobot's user-friendly interface and compatibility with multiple software systems, including DooRex, ROS, and MATLAB, facilitate easy programming and integration. Its compact, lightweight design supports seamless integration into existing production lines, enhancing its utility across automotive, electronics, and food processing industries.
Description
The A0912s is a collaborative robot from the A-SERIES, offering a payload capacity of 5 to 9 kg. It is designed for high-speed operation with reduced cycle times, making it cost-effective for various manufacturing processes. Its pre-installed force-torque sensor enhances its versatility, especially in tasks like polishing and assembly. The A0912s meets stringent safety standards set by TÜV SÜD, incorporating advanced safety algorithms to protect human operators. It features a protection rating of IP54, ensuring resistance to dust and water splashes, and operates effectively within a temperature range of -5°C to 45°C. This makes it suitable for diverse industrial environments. The cobot's user-friendly interface and compatibility with multiple software systems, including DooRex, ROS, and MATLAB, facilitate easy programming and integration. Its compact, lightweight design supports seamless integration into existing production lines, enhancing its utility across automotive, electronics, and food processing industries.

Suppliers

Company
Product
Description
Supplier Links
Cobot Arms - A0912s - Doosan Robotics
West Fargo, ND, United States
Cobot Arms
A0912s
Cobot Arms A0912s
The A0912s is a collaborative robot from the A-SERIES, offering a payload capacity of 5 to 9 kg. It is designed for high-speed operation with reduced cycle times, making it cost-effective for various manufacturing processes. Its pre-installed force-torque sensor enhances its versatility, especially in tasks like polishing and assembly. The A0912s meets stringent safety standards set by TÜV SÜD, incorporating advanced safety algorithms to protect human operators. It features a protection rating of IP54, ensuring resistance to dust and water splashes, and operates effectively within a temperature range of -5°C to 45°C. This makes it suitable for diverse industrial environments. The cobot's user-friendly interface and compatibility with multiple software systems, including DooRex, ROS, and MATLAB, facilitate easy programming and integration. Its compact, lightweight design supports seamless integration into existing production lines, enhancing its utility across automotive, electronics, and food processing industries.

The A0912s is a collaborative robot from the A-SERIES, offering a payload capacity of 5 to 9 kg. It is designed for high-speed operation with reduced cycle times, making it cost-effective for various manufacturing processes. Its pre-installed force-torque sensor enhances its versatility, especially in tasks like polishing and assembly.
The A0912s meets stringent safety standards set by TÜV SÜD, incorporating advanced safety algorithms to protect human operators. It features a protection rating of IP54, ensuring resistance to dust and water splashes, and operates effectively within a temperature range of -5°C to 45°C. This makes it suitable for diverse industrial environments.
The cobot's user-friendly interface and compatibility with multiple software systems, including DooRex, ROS, and MATLAB, facilitate easy programming and integration. Its compact, lightweight design supports seamless integration into existing production lines, enhancing its utility across automotive, electronics, and food processing industries.

Supplier's Site

Technical Specifications

  Doosan Robotics
Product Category Robots
Product Number A0912s
Product Name Cobot Arms
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Packaging Robot; Security / Military Robot; Robotic Welding
Features Ceiling Mount; Wall Mount
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details