The Doosan P3020, part of the newly introduced PRIME-SERIES, stands out as a groundbreaking cobot in the robotics field due to its substantial payload capacity and extensive reach. With a 30 kg payload and a reach of 2,030 mm, it offers unprecedented versatility in industrial applications such as palletizing. Capable of stacking up to 10 layers of boxes as tall as 8 inches from a fixed base, this cobot handles tasks that require both strength and precision, making it ideal for industries looking to enhance operational efficiency and reduce labor-intensive processes.
In terms of technological advancements, the P3020 incorporates several features that set it apart from its competitors. It uses a built-in gravity compensation mechanism that allows for lower power consumption, even with its high payload capacity. This cobot also avoids wrist singularity, maintains a 5 degree-of-freedom movement with an increased 6th axis speed of 360 degrees per second, which is particularly beneficial for complex, repetitive tasks that require high speed and accuracy. These attributes highlight Doosan Robotics’ focus on combining power with efficiency.
Safety is a paramount concern with the P3020, which achieves the highest PL(e) and Cat 4 safety ratings. This ensures that it operates not only with maximum power but also with utmost safety, making it suitable for a variety of environments where human-robot interaction is frequent. This focus on safety underscores Doosan Robotics' commitment to providing reliable and safe automation solutions, facilitating smoother integration into existing workflows and promoting a safer workplace.
The Doosan P3020, part of the newly introduced PRIME-SERIES, stands out as a groundbreaking cobot in the robotics field due to its substantial payload capacity and extensive reach. With a 30 kg payload and a reach of 2,030 mm, it offers unprecedented versatility in industrial applications such as palletizing. Capable of stacking up to 10 layers of boxes as tall as 8 inches from a fixed base, this cobot handles tasks that require both strength and precision, making it ideal for industries looking to enhance operational efficiency and reduce labor-intensive processes.
In terms of technological advancements, the P3020 incorporates several features that set it apart from its competitors. It uses a built-in gravity compensation mechanism that allows for lower power consumption, even with its high payload capacity. This cobot also avoids wrist singularity, maintains a 5 degree-of-freedom movement with an increased 6th axis speed of 360 degrees per second, which is particularly beneficial for complex, repetitive tasks that require high speed and accuracy. These attributes highlight Doosan Robotics’ focus on combining power with efficiency.
Safety is a paramount concern with the P3020, which achieves the highest PL(e) and Cat 4 safety ratings. This ensures that it operates not only with maximum power but also with utmost safety, making it suitable for a variety of environments where human-robot interaction is frequent. This focus on safety underscores Doosan Robotics' commitment to providing reliable and safe automation solutions, facilitating smoother integration into existing workflows and promoting a safer workplace.
| Doosan Robotics | Doosan Robotics | |
|---|---|---|
| Product Category | Robots | Robots |
| Product Number | P3020 | P3020 |
| Product Name | Cobots | Cobots |
| Robot Type | Collaborative / Cobot | Collaborative / Cobot |