McCrometer, Inc. Datasheets for Turbine Flow Meters

Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more

Product Name Notes
Explore Water Specialties propeller meters. Known for high-quality construction and precision, these meters offer ±2% accuracy for municipal water and wastewater systems. Built for durability with long-life bearings.
Slashes installation and labor costs by over 50%. The McCrometer FS100 Flow Straightener requires only 1.5 pipe diameters upstream, eliminating the need for long straight runs in irrigation and water...
The industry standard since 1955. The McPropeller offers ±2% accuracy and rugged durability for agriculture and turf. Featuring UltraShield™ technology to protect against sand and grit in dirty water applications.
The McCrometer FS200 is a patented flow straightener designed for 10- and 12-inch lines. Achieve high accuracy with just 1.5D upstream straight-run, using a sleek design that fits the same...