McCrometer, Inc. Datasheets for Electromagnetic Flow Meters
Electromagnetic flow meters operate on Faraday's law of electromagnetic induction, which states that a voltage is induced when a conductor moves through a magnetic field.
Electromagnetic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Achieve ±0.5% accuracy with the FPI Mag Plus 5000. Featuring the advanced ProComm Max transmitter for HART, Modbus, and Ethernet connectivity, it offers full-bore performance with a simple hot-tap installation. | |
| Designed for remote sites, the Vera Mag 3000 offers flexible battery or AC/DC power options. This durable electromagnetic flow meter requires minimal straight-run (0D-2D) and features a lifetime liner guarantee... | |
| Explore the McCrometer Dura Mag® electromagnetic flow meter. Featuring a lifetime liner guarantee, 5-year battery warranty, and ±1% accuracy with only 2D upstream pipe, it’s the ultimate solution for line... | |
| Get reliable flow measurement with the Field Mag 3000. Features grooved ends, ProComm Go electronics, 5-year battery life, and durability for harsh mining environments. | |
| The FPI Mag Plus 3000 offers the accuracy of a full-bore meter with the ease of a hot-tap insertion design. Save on installation costs without interrupting service. Ideal for municipal... | |
| The McCrometer Ultra Mag 3000 combines a ±0.1% accurate sensor with the ProComm GO transmitter. Featuring the NSF-approved UltraLiner™ and 1D/0D straight-run requirements, it's the ideal mag meter for municipal... | |
| The original hot tap full profile insertion mag meter | |
| The SPI Mag 3000 offers reliable flow measurement for large pipes at a fraction of the cost. Featuring a hot-tap design and battery power, it’s the ideal maintenance-free solution for... | |
| The SPI Mag 5000 offers precision flow measurement with the advanced ProComm Max transmitter. Featuring HART, Modbus, and Ethernet connectivity, it provides a cost-effective, hot-tap solution for large-scale water and... | |
| The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the... | |
| The Vera Mag 5000 combines ±0.5% accuracy with the advanced ProComm Max transmitter. Featuring Modbus, HART, and Ethernet connectivity, it is the premier choice for municipal and industrial water system... | |
| Upgrade your flow measurement with McCrometer's Field Mag 5000. Engineered for reliability in water transfer and produced water blending, this mag meter offers high-pressure ratings, minimal maintenance, and industry-leading accuracy... | |
| Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced... |