The ProComm Max is a signal transmitter for electromagnetic flow meters with a 128 x 64 backlit LCD display, six-button touchpad, and active or passive 4-20mA output. It operates on 100-240VAC or 10-35VDC, consumes 10W, and supports optional Modbus, HART, Ethernet/IP, and BACnet via add-on cards. It meets IP67 ingress protection, operates from -4°F to 140°F, and complies with UL, CSA, MET, and Cl1,Div2 standards. It is compatible with Field Mag 5000, FPI Mag 5000, SPI Mag 5000, Ultra Mag 5000, and Vera Mag 5000 flow meters. Mounting options include wall and pole mounts, and it includes a polycarbonate sunshield.
The ProComm Max is the latest electronics available for our electromagnetic flow meters. It is a fully scalable solution that allows in-field upgrades to accommodate changes in power and communications protocols without missing a beat.
| McCrometer, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | ProComm Max Signal Transmitter, PCMAX |
| Product Name | Electronics, Transmitters & Controllers |
| Features | Built-in Alarm Indicator; Programmable |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |
| Process Media Type | Liquid |