Micropac Industries, Inc. Hall Effect Device 65025

Description
Features: • Wide operating temperature range -55°C to +200°C • High magnetic sensitivity • Low current CMOS Technology • Wide operating voltage range 3.5 to 20 V • Chopper stabilized amplifier minimizes amplifier offset resulting in improved temperature stability
Description
Features: • Wide operating temperature range -55°C to +200°C • High magnetic sensitivity • Low current CMOS Technology • Wide operating voltage range 3.5 to 20 V • Chopper stabilized amplifier minimizes amplifier offset resulting in improved temperature stability

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Hall Effect Device
65025
Hall Effect Device 65025
Features: • Wide operating temperature range -55°C to +200°C • High magnetic sensitivity • Low current CMOS Technology • Wide operating voltage range 3.5 to 20 V • Chopper stabilized amplifier minimizes amplifier offset resulting in improved temperature stability

Features:
• Wide operating temperature range -55°C to +200°C
• High magnetic sensitivity
• Low current CMOS Technology
• Wide operating voltage range 3.5 to 20 V
• Chopper stabilized amplifier minimizes amplifier offset resulting in improved temperature stability

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Speed Sensors
Product Number 65025
Product Name Hall Effect Device
Sensor Technology Hall Effect
Body Shape Rectangular
Operating Temperature -67 to 392 F (-55 to 200 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Motorbike Speed Sensor IC - A17201LUAA-I1 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details