IKA Works, Inc. Datasheets for Industrial Mixers

Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Industrial Mixers: Learn more

Product Name Notes
Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it’s innovative design, it is capable of wet...
IKA heavy-duty PLANETRON® HKV kneading machines are vertical kneading machines with two DUPLEX kneading blades. The design of the PLANETRON® kneading machine allows the kneading shafts to be supported on...
IKA high performance HKD and HKS horizontal kneading machines are twin-bowl kneading machines with horizontally arranged kneading blades, able to process mixtures with very high viscosities. The distinctive feature of...
It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high...
Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing.
The approved “Standard Production Plant” (SPP) is the IKA solution for the production of emulsions and suspensions in many areas of application. Depending on its execution, the Standard Production Plant...
The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear...
The CONTERNA is a continuous operation multi-chamber kneading machine patented throughout the world. The standard version comprises 6 horizontal chambers arranged in series, each powered by a frequency controlled AC...
The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small...
The DISPAX-REACTOR® DR-PB 2000 is designed for quantitative inline mixing of solids and liquids at highest requirements regarding the dispersing quality. The solid as well as the liquid phase are...
The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI...
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free...
The IKA DPV dilution plant is suitable for all those applications where two or more liquids are to be quantity-based and homogenously mixed by using a one pass operation. The...
The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in...
The IKA mixing plant MHD essentially consists of the patented IKA inline mixing machine MHD, metering units, an electrical control system and a periphery which is customized to fit the...
The IKA ROTOTRON® RT is an all-purpose jet-flow agitator used for homogenizing, dispersing, suspending, emulsifying, aerating, dissolving and improvement of heat transfer. The RT is most effectively used for tasks...
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a...
The IKA® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and...
The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspend ing) and homogenizing of solid and liquid substances up to viscosities of several...
The ULTRA-TURRAX® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best...
The ULTRA-TURRAX® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000...
When production quantities require a continuous process, the MHD 2000 can get the job done. Solids and liquids are instantaneously mixed and dispersed in one step, maintaining a dust free...