IKA Works, Inc. Datasheets for Grinding Mills and Pulverizers
Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size
Grinding Mills and Pulverizers: Learn more
| Product Name | Notes |
|---|---|
| Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it’s innovative design, it is capable of wet... | |
| The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear... | |
| The CONIKA conical sieve mill is the ideal solution for breaking up agglomerates and for grinding the solid material for your process. | |
| The IKA Pilotina is a dry milling system in pilot plant scale, available in 3 different configurations: | |
| The MCD 2000 Corundum Disk Mill is an inline mill for wet milling and grinding of viscous liquid or paste-like products. The mixing chamber consists of two corundum disks, one... |