IKA Works, Inc. Solid-Liquid Mixers - CMS 2000 Inline Mixer

Description
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a once-through arrangement, or in a batch (re-circulating) arrangement. The CMS can be fed by loading the powders into each of the machines. Powders can be manually loaded, or for semi- or fully automatic operation, a conveyor, pneumatic loader, or other transfer system can load the solids. Powders can be suctioned out of a bag or bin with a suction wand. The CMS minimizes handling of the powders, avoiding contamination. The CMS also reduces man-power requirements by making it easy to feed in the solids. Incorporating powders into liquids, without lumps and without dust, is an important part of many processes. The CMS 2000 utilizes a specially designed rotor that creates enormous suction to draw in solids, while it pumps the liquid at the same time. The liquid can then be re-circulated until all powders are incorporated. Even difficult to wet out solids can be incorporated at high flow rates. In some cases, solids concentrations of up to 80% can be achieved! Additional dispersing can be accomplished by continually re-circulating without adding more powder. Applications Alumina suspensions Starch solutions Calcium carbonate Milk powder Fumed Silica Carbopol All applications where large amounts of solids are incorporated into liquids
Datasheet
Description
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a once-through arrangement, or in a batch (re-circulating) arrangement. The CMS can be fed by loading the powders into each of the machines. Powders can be manually loaded, or for semi- or fully automatic operation, a conveyor, pneumatic loader, or other transfer system can load the solids. Powders can be suctioned out of a bag or bin with a suction wand. The CMS minimizes handling of the powders, avoiding contamination. The CMS also reduces man-power requirements by making it easy to feed in the solids. Incorporating powders into liquids, without lumps and without dust, is an important part of many processes. The CMS 2000 utilizes a specially designed rotor that creates enormous suction to draw in solids, while it pumps the liquid at the same time. The liquid can then be re-circulated until all powders are incorporated. Even difficult to wet out solids can be incorporated at high flow rates. In some cases, solids concentrations of up to 80% can be achieved! Additional dispersing can be accomplished by continually re-circulating without adding more powder. Applications Alumina suspensions Starch solutions Calcium carbonate Milk powder Fumed Silica Carbopol All applications where large amounts of solids are incorporated into liquids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-Liquid Mixers - CMS 2000 Inline Mixer -  - IKA Works, Inc.
Wilmington, NC, USA
Solid-Liquid Mixers - CMS 2000 Inline Mixer
Solid-Liquid Mixers - CMS 2000 Inline Mixer
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a once-through arrangement, or in a batch (re-circulating) arrangement. The CMS can be fed by loading the powders into each of the machines. Powders can be manually loaded, or for semi- or fully automatic operation, a conveyor, pneumatic loader, or other transfer system can load the solids. Powders can be suctioned out of a bag or bin with a suction wand. The CMS minimizes handling of the powders, avoiding contamination. The CMS also reduces man-power requirements by making it easy to feed in the solids. Incorporating powders into liquids, without lumps and without dust, is an important part of many processes. The CMS 2000 utilizes a specially designed rotor that creates enormous suction to draw in solids, while it pumps the liquid at the same time. The liquid can then be re-circulated until all powders are incorporated. Even difficult to wet out solids can be incorporated at high flow rates. In some cases, solids concentrations of up to 80% can be achieved! Additional dispersing can be accomplished by continually re-circulating without adding more powder. Applications Alumina suspensions Starch solutions Calcium carbonate Milk powder Fumed Silica Carbopol All applications where large amounts of solids are incorporated into liquids

The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a once-through arrangement, or in a batch (re-circulating) arrangement.

The CMS can be fed by loading the powders into each of the machines. Powders can be manually loaded, or for semi- or fully automatic operation, a conveyor, pneumatic loader, or other transfer system can load the solids.

Powders can be suctioned out of a bag or bin with a suction wand. The CMS minimizes handling of the powders, avoiding contamination. The CMS also reduces man-power requirements by making it easy to feed in the solids.

Incorporating powders into liquids, without lumps and without dust, is an important part of many processes. The CMS 2000 utilizes a specially designed rotor that creates enormous suction to draw in solids, while it pumps the liquid at the same time. The liquid can then be re-circulated until all powders are incorporated. Even difficult to wet out solids can be incorporated at high flow rates. In some cases, solids concentrations of up to 80% can be achieved! Additional dispersing can be accomplished by continually re-circulating without adding more powder.

Applications

  • Alumina suspensions
  • Starch solutions
  • Calcium carbonate
  • Milk powder
  • Fumed Silica
  • Carbopol
  • All applications where large amounts of solids are incorporated into liquids
Supplier's Site Datasheet

Technical Specifications

  IKA Works, Inc.
Product Category Industrial Mixers
Product Name Solid-Liquid Mixers - CMS 2000 Inline Mixer
Applications / Industry Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
Media Type Liquid with Suspended Solids
Feed Rate (volumetric) 52834 GPH (55556 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
Unlock Full Specs
to access all available technical data

Similar Products

Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details