IKA Works, Inc. Inline Colloid Mill MK

Description
The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is commonly referred to as wet milling. The rotor and stator are cone shaped, and have three stages of increasingly fine serrations, or grooves. The stator can be infinitely adjusted to obtain the desired gap setting between the rotor and stator. The grooves change directions in each stage for increased turbulence. With high quality finishes and materials, the MK tool offers an extremely efficient milling geometry. Applications Colloidal solutions Micro-suspensions Incorporation of pigments Metal-oxide suspensions Micro encapsulation Coating masses Mustard Mayonnaise Ointments
Datasheet
Description
The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is commonly referred to as wet milling. The rotor and stator are cone shaped, and have three stages of increasingly fine serrations, or grooves. The stator can be infinitely adjusted to obtain the desired gap setting between the rotor and stator. The grooves change directions in each stage for increased turbulence. With high quality finishes and materials, the MK tool offers an extremely efficient milling geometry. Applications Colloidal solutions Micro-suspensions Incorporation of pigments Metal-oxide suspensions Micro encapsulation Coating masses Mustard Mayonnaise Ointments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Colloid Mill MK -  - IKA Works, Inc.
Wilmington, NC, USA
Inline Colloid Mill MK
Inline Colloid Mill MK
The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is commonly referred to as wet milling. The rotor and stator are cone shaped, and have three stages of increasingly fine serrations, or grooves. The stator can be infinitely adjusted to obtain the desired gap setting between the rotor and stator. The grooves change directions in each stage for increased turbulence. With high quality finishes and materials, the MK tool offers an extremely efficient milling geometry. Applications Colloidal solutions Micro-suspensions Incorporation of pigments Metal-oxide suspensions Micro encapsulation Coating masses Mustard Mayonnaise Ointments

The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is commonly referred to as wet milling. The rotor and stator are cone shaped, and have three stages of increasingly fine serrations, or grooves. The stator can be infinitely adjusted to obtain the desired gap setting between the rotor and stator. The grooves change directions in each stage for increased turbulence. With high quality finishes and materials, the MK tool offers an extremely efficient milling geometry.

Applications

  • Colloidal solutions
  • Micro-suspensions
  • Incorporation of pigments
  • Metal-oxide suspensions
  • Micro encapsulation
  • Coating masses
  • Mustard
  • Mayonnaise
  • Ointments
Supplier's Site Datasheet

Technical Specifications

  IKA Works, Inc.
Product Category Industrial Mixers
Product Name Inline Colloid Mill MK
Applications / Industry Agricultural Products; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
Additional Capabilities Milling
Media Type Liquid with Suspended Solids
Mixer Type Rotor-Stator
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1090 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 6000 to 26400 GPH (6309 to 27760 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details