New Jersey Semi-Conductor Products, Inc. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Diode Zener Single 100V 6% 2W 2-Pin DO-15 | |
| Diode Zener Single 10V 6% 2W 2-Pin DO-15 | |
| Diode Zener Single 12.05V 5% 2W 2-Pin DO-41 | |
| Diode Zener Single 120.5V 5% 2W 2-Pin DO-15 | |
| Diode Zener Single 13.25V 5% 2W 2-Pin DO-41 Ammo | |
| Diode Zener Single 132.5V 5% 2W 2-Pin DO-41 Ammo | |
| Diode Zener Single 14.8V 7% 2W 2-Pin DO-41 | |
| Diode Zener Single 147V 6% 2W 2-Pin DO-15 | |
| Diode Zener Single 16.2V 6% 2W 2-Pin DO-41 | |
| Diode Zener Single 179.5V 5% 2W 2-Pin DO-41 Ammo | |
| Diode Zener Single 4.3V 7% 300W 2-Pin DO-35 T/R | |
| Diode Zener Single 6.75V 5% 2-Pin DO-35 | |
| Diode Zener Single 7.45V 5% 1.3W 2-Pin DO-41 T/R | |
| Diode Zener Single 8.2V 5% 1.3W 2-Pin DO-41 T/R | |
| Diode Zener Single 82V 7% 1.3W 2-Pin DO-41 | |
| Diode Zener Single 9.05V 5% 1.3W 2-Pin DO-41 T/R | |
| Diode Zener Single 91V 6% 1.3W 2-Pin DO-41 | |
| Rectifier Diode |
| << Prev |