Micross Components, Inc. Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Ideal for industrial, military and aerospace applications, our Zener diodes are hermetic, non-cavity, double-plug construction with category I metallurgical bonds. They are suitable for operation at temperatures ranging from -65°C...
Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains single phase full wave bridge rectifiers. With off-the-shelf voltage...
Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for...

<< Prev Next >>