Micross Components, Inc. Datasheets for Electronic Transformers

Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting.
Electronic Transformers: Learn more

Product Name Notes
50 Ohm to 75 Ohm adapters 50 Ohm to 93 Ohm adapters 75 Ohm to 93 Ohm adapters BNC, TNC, or SMA connectors Bidirectional transmission CRS cases, sealed for EMI...
Eliminate ground loop interference in video systems True galvanic isolation 120 dB noise reduction/noise isolation Available for 50,75, and 93 ohm coax Flat frequency & linear phase response Compatible with...
Full compliance with MIL-STD-1553 75kHz to 1MHz frequency range 55dB common mode rejection 200 volts dielectric withstand -55°C to +125°C operation Through hole or surface mount package
High performance for test and measurment 50 or 75 Ohm unbalanced input 100/150/600 Ohm balanced output BNC jack for unbalanced side Solder terminals for balanced side Low VSWR (<1.25) DC...