Micross Components, Inc. Datasheets for RF Couplers

RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional.
RF Couplers: Learn more

Product Name Notes
Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface...
Environmental Specifications 78 Ohms for Bus - RT78-0-xx for Inline Termination, xx Cable Length in Inches RT78-1 for PL75 Coupling RT78-2 for PL375 Coupling RT78-3 for PL155 Coupling RT78-4 for...
Micross provides a full range of standard and custom, MIL-STD-1553 data bus components and RF transformers for signal processing applications in the Aerospace, Defense, and Space industries, designed and manufactured...
55 dB CMR Standard triax connectors Ruggedized, sealed cases Excellent EMI shielding Low cost, quick delivery
Balanced to unbalanced (Balun) configurations Unbalanced to unbalanced (UNUN) configurations Flat frequency response High power (up to 1000 watts) units Variety of connector types Sealed for environmental protection Custom designs...
BUS/STUB switching 2P1T, 2P2T designs Bus switchers with internal terminators Status indicator LEDs and auxiliary contacts 60dB isolation at 1MHz BJ77 connectors standard for bus and DB9 control
Full performance features of the micro in-line couplers plus the option for mounting Mounting hole for #6 hardware Bus and Stub cable identifiers provided Insulated mounting tab provides isolation of...
Industry's smallest and lightest bus couplers EMI and EMP shielding standard 55 dB CMR Standard cable M17/176-00002 Other cable types available Environmental sleeve per MIL-DTL-23053/5 Flight rated Bus & Stub...
MIL qualified Space qualified Triax or Multipin connectors Inline or Connectorized box types Steel or Aluminum cases Single to Eight stub designs Low outgassing materials Hirel soldering & assembly
Minimal Cost Highest Reliability Fully Assembly Tested, ready to go Eliminates installation wiring errors
Mounting holes designed for 6-32 hardware Bus and Stub cable markers provided Offers full performance features of micro in-line couplers plus the option of mounting Single and dual terminated units...