Micross Components, Inc. Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| Micross offers catalog high power (15kW, 60kW and 90kW), epoxy encapsulated TVS assemblies for airborne and shipboard applications. Custom configurations to your own specifications including screening and quality conformance inspection... | |
| Micross’ COTS Diodes offer extended temperature range capability (at least -55°C to +125°C operating junction temperature) where more expensive QPL devices are not required by the application. Offerings include discrete... |