Micross Components, Inc. Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Diodes Incorporated provides a comprehensive supply of discrete, logic and analog semiconductors. These products include diodes, rectifiers, transistors and MOSFET’s. Focuses on best-in-class performance with emphasis on optimizing processes and...
SemiQ designs, develops and manufactures Silicon Carbide (SiC) Power Semiconductors as well as 150mm SiC epitaxial wafers. SiC Diodes and MOSFETs are available in both discrete and module form factors...
Ideal for industrial, military and aerospace applications, our Zener diodes are hermetic, non-cavity, double-plug construction with category I metallurgical bonds. They are suitable for operation at temperatures ranging from -65°C...
Micross Continues to Build Inventory on the Industry's Most Popular Parts Part Number - Manufacturer - Description - Availability - Request Quote 1N3595 Fairchild/Onsemi High Conductance Fast Diode Available
Micross designs and manufactures discrete power products in axial and surfacemount packages, as well as custom assemblies in various configurations. These high performance, rugged and reliable products are utilized in...
Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains high current, single phase half wave rectifiers. With off-the-shelf...
Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains single phase full wave bridge rectifiers. With off-the-shelf voltage...
Micross offers catalog high power (15kW, 60kW and 90kW), epoxy encapsulated TVS assemblies for airborne and shipboard applications. Custom configurations to your own specifications including screening and quality conformance inspection...
Micross’ COTS Diodes offer extended temperature range capability (at least -55°C to +125°C operating junction temperature) where more expensive QPL devices are not required by the application. Offerings include discrete...
Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for...

Next >>