Kin-Tek Laboratories Inc. Datasheets for Industrial Gases
Industrial gases are pure elements, molecular compounds or mixtures that are gaseous or vaporous at room temperature and pressure.
Industrial Gases: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Generate moderate concentrations of high vapor pressure compounds such as Cl2, and NO2, and can be used at temperatures up to 50°C. | |
| Generate moderate concentrations of high vapor pressure compounds such as SO2, H2S, NH3, Cl2, etc. and very low concentrations of low vapor... | |
| Used for generating low to moderate concentrations of high vapor pressure compounds such as Cl2, NO2, and NH3. Typical emission rate is sub-ppm to... | |
| Used for generating moderate concentrations of high vapor pressure compounds such as SO2, H2S, NH3, and Cl2, and for generating very low... | |
| Used for generating moderate concentrations of low vapor pressure compounds such as C2H5SH, benzene, and water, and for generating high concentration mixtues of SO2,... | |
| Used for sub ppm concentrations of SO2 and NO2. LRT tubes are available in 2 cm membrane length. | |
| Generates extremely low concentration mixtures of Cl2, NO2, COCl2, SO2, H2S. Features long life for service in remote areas where... |
| << Prev |