3M™ Scotch-Weld™ Structural Adhesive Film AF 31 is an unsupported, thermosetting structural film adhesive designed for metal-to-metal bonding. It is especially designed for hig10.0 mil unsupported thermosetting adhesive film for structural bonding. High temperature resistant application. Good flexibility, shear strength at service temperatures. Easy application, excellent strength retention.
3M Aerospace and Aircraft Maintenance Division | |
---|---|
Product Category | Industrial Adhesives |
Product Number | AF 31 |
Product Name | 3M Scotch-Weld Structural Adhesive Film |
Cure / Technology | Thermoset; Single Component |
Chemical System | Nitrile Phenolic |
Type / Form | Sheet or Film |
Features | Flexible |