Thermon, Inc Heat Transfer Compound T-85

Description
The New & Improved T-85 is a pre-mixed epoxy-based heat transfer compound with higher temperature ratings and the highest possible bond strength for use in moist and corrosive environments. T-85 is typically utilized on pumps, valves and equipment where maximum bond strength for tracing installation is needed. The new T-85 HT Compound boasts exposure temperature limits up to 232°C (450°F). The New T-85 now boasts a shelf life of over one-year… the longest available in the industry!
Description
The New & Improved T-85 is a pre-mixed epoxy-based heat transfer compound with higher temperature ratings and the highest possible bond strength for use in moist and corrosive environments. T-85 is typically utilized on pumps, valves and equipment where maximum bond strength for tracing installation is needed. The new T-85 HT Compound boasts exposure temperature limits up to 232°C (450°F). The New T-85 now boasts a shelf life of over one-year… the longest available in the industry!
Datasheet
Datasheet Summary
Powered by GS/AI

T-85 is a heat transfer compound designed for low to medium temperature applications in moist and corrosive environments. It effectively creates a thermal bond between tracers and process equipment, enhancing heat transfer by minimizing air voids. The compound can withstand maximum exposure temperatures of 232°C (450°F) and is suitable for use around valves and equipment. T-85 is available in 300 ml cartridges and 4-liter pails, facilitating easy application. It has a heat transfer coefficient ranging from 114 to 227 W/m¬=¬?°C and exhibits a bond strength greater than 13,800 kPa. The product is non-water-soluble, requires no special curing, and has a shelf life of one year when unopened.

Datasheet Summary
Powered by GS/AI

T-85 is a heat transfer compound designed for low to medium temperature applications in moist and corrosive environments. It effectively creates a thermal bond between tracers and process equipment, enhancing heat transfer by minimizing air voids. The compound can withstand maximum exposure temperatures of 232°C (450°F) and is suitable for use around valves and equipment. T-85 is available in 300 ml cartridges and 4-liter pails, facilitating easy application. It has a heat transfer coefficient ranging from 114 to 227 W/m¬=¬?°C and exhibits a bond strength greater than 13,800 kPa. The product is non-water-soluble, requires no special curing, and has a shelf life of one year when unopened.

Suppliers

Company
Product
Description
Supplier Links
Heat Transfer Compound - T-85 - Thermon, Inc
Austin, TX, United States
Heat Transfer Compound
T-85
Heat Transfer Compound T-85
The New & Improved T-85 is a pre-mixed epoxy-based heat transfer compound with higher temperature ratings and the highest possible bond strength for use in moist and corrosive environments. T-85 is typically utilized on pumps, valves and equipment where maximum bond strength for tracing installation is needed. The new T-85 HT Compound boasts exposure temperature limits up to 232°C (450°F). The New T-85 now boasts a shelf life of over one-year… the longest available in the industry!

The New & Improved T-85 is a pre-mixed epoxy-based heat transfer compound with higher temperature ratings and the highest possible bond strength for use in moist and corrosive environments. T-85 is typically utilized on pumps, valves and equipment where maximum bond strength for tracing installation is needed. The new T-85 HT Compound boasts exposure temperature limits up to 232°C (450°F). The New T-85 now boasts a shelf life of over one-year… the longest available in the industry!

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Industrial Adhesives
Product Number T-85
Product Name Heat Transfer Compound
Cure / Technology Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
SMT Red Glue - smt-red-glue-se-01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Gum; Epoxy
Industry Electronics
View Details