Hach Hardness Monitor SP510

Description
The Hach SP510 Hardness Monitor continuously monitors water systems to provide an alarm when total hardness exceeds a pre-set limit (eight alarms are available). By performing an analysis every two minutes, the SP510 monitor can establish an automatic or semi-automatic system for water softener regeneration in a variety of commercial or industrial applications. The SP510 monitor detects hardness breakthrough when the capacity of a water softener is exhausted, immediately signaling the need for regeneration. The case of the SP510 is made of ABS plastic which is lightweight, corrosion-resistant, and shatterproof. This sealed case is IP62-rated and has a hinged door that allows for easy access to internal components. All electronic circuits are isolated from the hydraulics compartment. The SP510 monitor is designed for continuous, unattended use. It is virtually maintenance-free, requiring only about 15 minutes every two months to replenish and standardize the reagents.• Continuous hardness detection• Simple to read and use• Rugged, lightweight, and self-contained• Making water softening systems cost-efficient• Low maintenance requirements
Datasheet
Description
The Hach SP510 Hardness Monitor continuously monitors water systems to provide an alarm when total hardness exceeds a pre-set limit (eight alarms are available). By performing an analysis every two minutes, the SP510 monitor can establish an automatic or semi-automatic system for water softener regeneration in a variety of commercial or industrial applications. The SP510 monitor detects hardness breakthrough when the capacity of a water softener is exhausted, immediately signaling the need for regeneration. The case of the SP510 is made of ABS plastic which is lightweight, corrosion-resistant, and shatterproof. This sealed case is IP62-rated and has a hinged door that allows for easy access to internal components. All electronic circuits are isolated from the hydraulics compartment. The SP510 monitor is designed for continuous, unattended use. It is virtually maintenance-free, requiring only about 15 minutes every two months to replenish and standardize the reagents.• Continuous hardness detection• Simple to read and use• Rugged, lightweight, and self-contained• Making water softening systems cost-efficient• Low maintenance requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dusseldorf, Germany
Hardness Monitor
SP510
Hardness Monitor SP510
The Hach SP510 Hardness Monitor continuously monitors water systems to provide an alarm when total hardness exceeds a pre-set limit (eight alarms are available). By performing an analysis every two minutes, the SP510 monitor can establish an automatic or semi-automatic system for water softener regeneration in a variety of commercial or industrial applications. The SP510 monitor detects hardness breakthrough when the capacity of a water softener is exhausted, immediately signaling the need for regeneration. The case of the SP510 is made of ABS plastic which is lightweight, corrosion-resistant, and shatterproof. This sealed case is IP62-rated and has a hinged door that allows for easy access to internal components. All electronic circuits are isolated from the hydraulics compartment. The SP510 monitor is designed for continuous, unattended use. It is virtually maintenance-free, requiring only about 15 minutes every two months to replenish and standardize the reagents.• Continuous hardness detection• Simple to read and use• Rugged, lightweight, and self-contained• Making water softening systems cost-efficient• Low maintenance requirements

The Hach SP510 Hardness Monitor continuously monitors water systems to provide an alarm when total hardness exceeds a pre-set limit (eight alarms are available). By performing an analysis every two minutes, the SP510 monitor can establish an automatic or semi-automatic system for water softener regeneration in a variety of commercial or industrial applications. The SP510 monitor detects hardness breakthrough when the capacity of a water softener is exhausted, immediately signaling the need for regeneration. The case of the SP510 is made of ABS plastic which is lightweight, corrosion-resistant, and shatterproof. This sealed case is IP62-rated and has a hinged door that allows for easy access to internal components. All electronic circuits are isolated from the hydraulics compartment. The SP510 monitor is designed for continuous, unattended use. It is virtually maintenance-free, requiring only about 15 minutes every two months to replenish and standardize the reagents.• Continuous hardness detection• Simple to read and use• Rugged, lightweight, and self-contained• Making water softening systems cost-efficient• Low maintenance requirements

Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Water Quality Testing Instruments
Product Number SP510
Product Name Hardness Monitor
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Oil in Water Analyser - HydroSense 4410-LMP - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Oil in Water Monitor 0 to 5000 ppm
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
View Details
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Conductivity, TDS, pH and Temperature Measurement - TechPro II™ TP1 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
InFlow Multi-Cell & Steady Flow -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Modular; Wall mountable
Display Type None
View Details