OMRON Automation and Safety Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| Ramp/Soak temperature & process controllers add a wide variety of applications that can be handled by using program settings with up to 256 segments. Set up to 8 program patterns... | |
| The E5_R series provides you with high-accuracy inputs (0.01°C for Pt100) and a 50ms sample and control cycle for all four loops. Its unique Disturbance Overshoot Reduction Adjustment ensures solid,... | |
| The new E5_N-H series takes the proven E5_N features to the next level of process control. The N-H-series (E5CN-H, E5EN-H and E5AN-H) has the same ease of installation and operation... |
| << Prev |