Pfeiffer Vacuum, Inc. Datasheets for Rotary Vane Vacuum Pumps and Systems
Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance... | |
| High performance: Best pumping-speed-to-siz e-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum... | |
| High performance: Excellent pumping speed Reliable: Integrated gas-ballast valve and vacuum safety valve Flexible: Compact design, versions for handling of corrosive gases available | |
| High performance: Extremely high vapor tolerance of 14,000 g/h, designed for high gas-ballast flows Robust: Oil regeneration unit, easy condensate drainage Reliable: No influence on bearing lifetime thanks to separated... | |
| User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available | |
| User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, wide range of accessories |