High performance: Best pumping-speed-to-siz
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | DuoVane 22 |
| Product Name | Two-stage oil-lubricated rotary vane vacuum pumps |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary |
| Ultimate Vacuum | 0.0023 torr (29.92 in Hg vac) |
| Pumping Speed | 13.23 CFM (22.5 m³/hr) |