NEMA 1 enclosure, adjustable overload relay, pushbutton reset
| Selectric, Inc. | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | MX43/020TE |
| Product Name | Magnetic Starters |
| Standard Rating | NEMA |
| Device Technology | Electro-mechanical |
| AC Motor Phase | Three |
| NEMA Size | 1 |