NEMA 3R enclosure, fused control circuit, lockable handle
| Selectric, Inc. | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | PW43/500TE |
| Product Name | Partwinding Panels (circuit breaker type) |
| Standard Rating | NEMA |
| Device Technology | Electro-mechanical |
| AC Motor Phase | Three |
| NEMA Size | 3 |