King Engineering Corporation Datasheets for Compressed Air Filters
Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more
| Product Name | Notes |
|---|---|
| Filtering the entire compressed air system at one central location does not generally provide sufficient cleaning for all end-use applications. Moreover, most compressed air piping contains some amount of rust,... | |
| KING U203 Ultra-C Filter provides high efficiency air line filtration for point of use that’s economically priced. It is the right choice for lower flow applications that demand ultra clean... | |
| KING U205 Ultra-C Air Control Station is intended for light duty service environments to protect air operated equipment and instrumentation. Without question, most shipboard compressed air systems contain solid and... | |
| Models: 4532-23 Filter w/Manual Drain 4532-23T Filter w/Automatic Drain Capacity: 12 SCFM @ 100 psig 340 l/min @ 7 Kg/cm2 20 m3/hr @ 7 bar Dimensions: Below Connections: 1/2 in... | |
| Models: 2479-1 Filter w/Manual Drain 2479-1T Filter w/Automatic Drain Rated Flow: 80 SCFM @ 100 psig 2265 l/min @ 7 Kg/cm2 136 m3/hr @ 7 bar Max. Pressure: 150 psi... | |
| Provides Clean, Dry and Oil-Free Compressed Air Long Life Cartridges Reduce Filter Maintenance Rugged Bronze Construction for Marine Applications Air-Conserving Automatic Sump Discharges Only When Needed | |
| Provides Clean, Dry, Oil-Free Compressed Air Rugged Bronze Filter for Marine Applications Dual Cartridges Ensure Long Service Life Air-Conserving Automatic Drain Sump Air Control Station Model 72 & 74 Filter-Regulators... | |
| Scrubber and Polisher | |
| These low-cost, easily replaceable aerosol filters are designed specifically for low volume air discharge applications. Uses include airguns for parts cleanup in production areas, and for various pneumatic instrumentation components. | |
| Ultra-C Cartridges |