King Engineering Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process... | |
| This engineered component will help you prevent siphoning or backflow of liquid through a downpipe installed in tank level gauging applications. With the KING-GAGE® Downpipe Backflow Check Valve, you can... | |
| When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. If carefully regulated at a low... |