King Engineering Corporation Datasheets for Compressed Air Dryers
Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more
| Product Name | Notes |
|---|---|
| Models: 4532-23 Filter w/Manual Drain 4532-23T Filter w/Automatic Drain Capacity: 12 SCFM @ 100 psig 340 l/min @ 7 Kg/cm2 20 m3/hr @ 7 bar Dimensions: Below Connections: 1/2 in... | |
| These compressed air dryers are intended for instrumentation laboratory applications and other low-flow uses that require extremely dry or oil-free air. |