King Engineering Corporation Ultra-C Filter

Description
KING U203 Ultra-C Filter provides high efficiency air line filtration for point of use that’s economically priced. It is the right choice for lower flow applications that demand ultra clean compressed air. The high efficiency 20 scfm two stage filter uses a self-draining coalescing element to remove large amounts of solid and liquid contaminants from the airline. Another unique aspect of the U203 design is a color indicating feature on the visible top element to signal the need for replacement. KING filter cartridge elements provide equal efficiency regardless of flow rate. Filtering efficiency does not diminish during the life of the cartridges so you can be assured of consistent performance and air quality. Without question, most compressed air systems contain solid and liquid contaminants that affect performance and increase wear on equipment. Precision pneumatic instrumentation including KING-GAGE tank level gauging systems require clean, dry and oil-free compressed air for trouble free operation. KING U203 Ultra-C Filter is intended for light duty environments not directly exposed to prolonged direct sunlight exposure. The U203 is built on a cast aluminum housing combined with a transparent polycarbonate sump. Energy conserving intermittent action automatic drain ensures that liquid contaminants are periodically discharged. This critical feature eliminates the maintenance problems associated with failure to drain condensate from the filter sump.
Datasheet
Description
KING U203 Ultra-C Filter provides high efficiency air line filtration for point of use that’s economically priced. It is the right choice for lower flow applications that demand ultra clean compressed air. The high efficiency 20 scfm two stage filter uses a self-draining coalescing element to remove large amounts of solid and liquid contaminants from the airline. Another unique aspect of the U203 design is a color indicating feature on the visible top element to signal the need for replacement. KING filter cartridge elements provide equal efficiency regardless of flow rate. Filtering efficiency does not diminish during the life of the cartridges so you can be assured of consistent performance and air quality. Without question, most compressed air systems contain solid and liquid contaminants that affect performance and increase wear on equipment. Precision pneumatic instrumentation including KING-GAGE tank level gauging systems require clean, dry and oil-free compressed air for trouble free operation. KING U203 Ultra-C Filter is intended for light duty environments not directly exposed to prolonged direct sunlight exposure. The U203 is built on a cast aluminum housing combined with a transparent polycarbonate sump. Energy conserving intermittent action automatic drain ensures that liquid contaminants are periodically discharged. This critical feature eliminates the maintenance problems associated with failure to drain condensate from the filter sump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-C Filter -  - King Engineering Corporation
Newell, WV, USA
Ultra-C Filter
Ultra-C Filter
KING U203 Ultra-C Filter provides high efficiency air line filtration for point of use that’s economically priced. It is the right choice for lower flow applications that demand ultra clean compressed air. The high efficiency 20 scfm two stage filter uses a self-draining coalescing element to remove large amounts of solid and liquid contaminants from the airline. Another unique aspect of the U203 design is a color indicating feature on the visible top element to signal the need for replacement. KING filter cartridge elements provide equal efficiency regardless of flow rate. Filtering efficiency does not diminish during the life of the cartridges so you can be assured of consistent performance and air quality. Without question, most compressed air systems contain solid and liquid contaminants that affect performance and increase wear on equipment. Precision pneumatic instrumentation including KING-GAGE tank level gauging systems require clean, dry and oil-free compressed air for trouble free operation. KING U203 Ultra-C Filter is intended for light duty environments not directly exposed to prolonged direct sunlight exposure. The U203 is built on a cast aluminum housing combined with a transparent polycarbonate sump. Energy conserving intermittent action automatic drain ensures that liquid contaminants are periodically discharged. This critical feature eliminates the maintenance problems associated with failure to drain condensate from the filter sump.

KING U203 Ultra-C Filter provides high efficiency air line filtration for point of use that’s economically priced. It is the right choice for lower flow applications that demand ultra clean compressed air. The high efficiency 20 scfm two stage filter uses a self-draining coalescing element to remove large amounts of solid and liquid contaminants from the airline. Another unique aspect of the U203 design is a color indicating feature on the visible top element to signal the need for replacement.

KING filter cartridge elements provide equal efficiency regardless of flow rate. Filtering efficiency does not diminish during the life of the cartridges so you can be assured of consistent performance and air quality. Without question, most compressed air systems contain solid and liquid contaminants that affect performance and increase wear on equipment. Precision pneumatic instrumentation including KING-GAGE tank level gauging systems require clean, dry and oil-free compressed air for trouble free operation.

KING U203 Ultra-C Filter is intended for light duty environments not directly exposed to prolonged direct sunlight exposure. The U203 is built on a cast aluminum housing combined with a transparent polycarbonate sump. Energy conserving intermittent action automatic drain ensures that liquid contaminants are periodically discharged. This critical feature eliminates the maintenance problems associated with failure to drain condensate from the filter sump.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Compressed Air Filters
Product Name Ultra-C Filter
Unlock Full Specs
to access all available technical data

Similar Products

Filter cartridge - LFP-D-MIDI-5M - Festo Corporation
Specs
Filter Type General Purpose
View Details
Parker Finite - HN Series Filter Vessel - HN8L-3PUG - Rogers Machinery Company, Inc.
Specs
Connection 2" NPT; 2"
Filter Size 3 microns (3 micrometers)
Maximum Volume 1035.0 SCFM (1759 m³/hr)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details