King Engineering Corporation Ultra-C Air Control Station

Description
KING U205 Ultra-C Air Control Station is intended for light duty service environments to protect air operated equipment and instrumentation. Without question, most shipboard compressed air systems contain solid and liquid contaminants that affect performance and increase wear on equipment. Precision pneumatic instrumentation including KING-GAGE tank level gauging systems require clean, dry and oil-free compressed air for trouble free operation. Model U205 Air Control Station is based on the KING Ultra C Filter combined with a filter-regulator and dial pressure gauge. The high efficiency 20 scfm two stage filter uses a self-draining coalescing element to remove large amounts of solid and liquid contaminants from the airline. This version of the station also includes a filter-regulator and dial gauge. King filter cartridge elements provide equal efficiency regardless of flow rate. Another unique aspect of the U205 design is a color indicating feature on the visible top element to signal the need for replacement. Performance is consistent in that filtering efficiency does not diminish during the life of the cartridges. KING U205 Air Control Stations are intended for light duty environments not directly exposed to salt water and/or prolonged direct sunlight exposure. The U205 has an aluminum housing with polycarbonate sumps, while the regulator is supplied with cast zinc body. Inlet and outlet connections are 1/2” NPT designed to accept standard tube or pipe fittings.
Datasheet
Description
KING U205 Ultra-C Air Control Station is intended for light duty service environments to protect air operated equipment and instrumentation. Without question, most shipboard compressed air systems contain solid and liquid contaminants that affect performance and increase wear on equipment. Precision pneumatic instrumentation including KING-GAGE tank level gauging systems require clean, dry and oil-free compressed air for trouble free operation. Model U205 Air Control Station is based on the KING Ultra C Filter combined with a filter-regulator and dial pressure gauge. The high efficiency 20 scfm two stage filter uses a self-draining coalescing element to remove large amounts of solid and liquid contaminants from the airline. This version of the station also includes a filter-regulator and dial gauge. King filter cartridge elements provide equal efficiency regardless of flow rate. Another unique aspect of the U205 design is a color indicating feature on the visible top element to signal the need for replacement. Performance is consistent in that filtering efficiency does not diminish during the life of the cartridges. KING U205 Air Control Stations are intended for light duty environments not directly exposed to salt water and/or prolonged direct sunlight exposure. The U205 has an aluminum housing with polycarbonate sumps, while the regulator is supplied with cast zinc body. Inlet and outlet connections are 1/2” NPT designed to accept standard tube or pipe fittings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-C Air Control Station -  - King Engineering Corporation
Newell, WV, USA
Ultra-C Air Control Station
Ultra-C Air Control Station
KING U205 Ultra-C Air Control Station is intended for light duty service environments to protect air operated equipment and instrumentation. Without question, most shipboard compressed air systems contain solid and liquid contaminants that affect performance and increase wear on equipment. Precision pneumatic instrumentation including KING-GAGE tank level gauging systems require clean, dry and oil-free compressed air for trouble free operation. Model U205 Air Control Station is based on the KING Ultra C Filter combined with a filter-regulator and dial pressure gauge. The high efficiency 20 scfm two stage filter uses a self-draining coalescing element to remove large amounts of solid and liquid contaminants from the airline. This version of the station also includes a filter-regulator and dial gauge. King filter cartridge elements provide equal efficiency regardless of flow rate. Another unique aspect of the U205 design is a color indicating feature on the visible top element to signal the need for replacement. Performance is consistent in that filtering efficiency does not diminish during the life of the cartridges. KING U205 Air Control Stations are intended for light duty environments not directly exposed to salt water and/or prolonged direct sunlight exposure. The U205 has an aluminum housing with polycarbonate sumps, while the regulator is supplied with cast zinc body. Inlet and outlet connections are 1/2” NPT designed to accept standard tube or pipe fittings.

KING U205 Ultra-C Air Control Station is intended for light duty service environments to protect air operated equipment and instrumentation. Without question, most shipboard compressed air systems contain solid and liquid contaminants that affect performance and increase wear on equipment. Precision pneumatic instrumentation including KING-GAGE tank level gauging systems require clean, dry and oil-free compressed air for trouble free operation.

Model U205 Air Control Station is based on the KING Ultra C Filter combined with a filter-regulator and dial pressure gauge. The high efficiency 20 scfm two stage filter uses a self-draining coalescing element to remove large amounts of solid and liquid contaminants from the airline. This version of the station also includes a filter-regulator and dial gauge.

King filter cartridge elements provide equal efficiency regardless of flow rate. Another unique aspect of the U205 design is a color indicating feature on the visible top element to signal the need for replacement. Performance is consistent in that filtering efficiency does not diminish during the life of the cartridges.

KING U205 Air Control Stations are intended for light duty environments not directly exposed to salt water and/or prolonged direct sunlight exposure. The U205 has an aluminum housing with polycarbonate sumps, while the regulator is supplied with cast zinc body. Inlet and outlet connections are 1/2” NPT designed to accept standard tube or pipe fittings.

Supplier's Site Datasheet

Technical Specifications

  King Engineering Corporation
Product Category Compressed Air Filters
Product Name Ultra-C Air Control Station
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details
 - 1253543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details