Bansbach Easylift® Datasheets for Air Cylinders
Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more
| Product Name | Notes |
|---|---|
| Bansbach® Feinmechanik AG Swiss has been developing and producing high quality special pneumatic cylinders and pneumatic accessories in Switzerland for many years. We have specialized in customized products which are... | |
| The compact cylinder impresses most by its small installation measurements. This was optimized by the disappearing piston rod. Despite the small installation measurements, loads up to 4.000 kg can be... | |
| The piston rod of this cylinder makes a controlled turn movement during the push-in and push-out movement. This is due to the guided piston rod. The extent of the turn... | |
| This cylinder impresses most by its compact installation measurements. Due to the disappearing piston rod, the total length can be optimized. Despite the compact installation measurements, a considerable stroke can... | |
| With this pneumatic linear unit, considerable loads can be moved very quickly. Due to the special guiding, transverse forces up to 600 N are no problem. The very short end... |