Bansbach Easylift® Compact Pneumatic Cylinders

Description
The compact cylinder impresses most by its small installation measurements. This was optimized by the disappearing piston rod. Despite the small installation measurements, loads up to 4.000 kg can be moved. Even the connecting parts were adapted to these small installation measurements. Contact us and we will find the suitable cylinder for your application product characteristics: piston rod diameter: 30 - 50 mm cylinder diameter: up to 300 mm function: single or double operating stroke length: 20 - 30 mm force at 6 bar: 4.000 kg operating pressure: 6 bar temperature range: -20 °C - +80 °C Kind of mounting: flange fastening
Request a Quote
Description
The compact cylinder impresses most by its small installation measurements. This was optimized by the disappearing piston rod. Despite the small installation measurements, loads up to 4.000 kg can be moved. Even the connecting parts were adapted to these small installation measurements. Contact us and we will find the suitable cylinder for your application product characteristics: piston rod diameter: 30 - 50 mm cylinder diameter: up to 300 mm function: single or double operating stroke length: 20 - 30 mm force at 6 bar: 4.000 kg operating pressure: 6 bar temperature range: -20 °C - +80 °C Kind of mounting: flange fastening
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Melbourne, FL, United States
Compact Pneumatic Cylinders
Compact Pneumatic Cylinders
The compact cylinder impresses most by its small installation measurements. This was optimized by the disappearing piston rod. Despite the small installation measurements, loads up to 4.000 kg can be moved. Even the connecting parts were adapted to these small installation measurements. Contact us and we will find the suitable cylinder for your application product characteristics: piston rod diameter: 30 - 50 mm cylinder diameter: up to 300 mm function: single or double operating stroke length: 20 - 30 mm force at 6 bar: 4.000 kg operating pressure: 6 bar temperature range: -20 °C - +80 °C Kind of mounting: flange fastening

The compact cylinder impresses most by its small installation measurements. This was optimized by the disappearing piston rod. Despite the small installation measurements, loads up to 4.000 kg
can be moved. Even the connecting parts were adapted to these small installation measurements.

Contact us and we will find the suitable cylinder for your application

product characteristics:

  • piston rod diameter: 30 - 50 mm
  • cylinder diameter: up to 300 mm
  • function: single or double operating
  • stroke length: 20 - 30 mm
  • force at 6 bar: 4.000 kg
  • operating pressure: 6 bar
  • temperature range: -20 °C - +80 °C
  • Kind of mounting: flange fastening
Supplier's Site

Technical Specifications

  Bansbach Easylift®
Product Category Air Cylinders
Product Name Compact Pneumatic Cylinders
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details
Mountable Pneumatic Round Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.9843 inch (25 mm)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details