Bansbach Easylift® Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Our small bestseller is now also available as easyE-35i with integrated controller, the intelligent inline actuator solution.The perfect addition without compromising on design and efficiency. The integration of the controller... | |
| The 50 series is also available as easyE-50i, the intelligent inline actuator solution with integrated controller.And that with forces of up to 4500N. Without compromising on design and efficiency. The... | |
| The 60 series is also available as easyE-60i, the intelligent inline actuator solution with integrated controller. And that with forces of up to 10000N. Without compromising on design and efficiency. | |
| With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation... |