Bansbach Easylift® Datasheets for Shock Absorbers, Linear Dampers, and Dashpots
Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more
| Product Name | Notes |
|---|---|
| Bansbach Quick ship gas springs Usual Bansbach quality Very short delivery times Black CeramPro®-coated piston rod (QS-8-40) Bushing with integrated grease chamber (QS10-70) Individual filling of the extension force by... | |
| HB-damper - hydraulic damper with adjustable damping force With these hydraulic dampers from Bansbach® easylift, speed in push-in and push-out direction can be adjusted very precisely. The speed is controlled... | |
| Bansbachs industrial shock absorbers are a superior alternative to coil springs or rubber bump stops for energy absorption and linear deceleration. We offer many different models from mild to extreme. | |
| If different or in advance not clearly defined damping intensities are required, we recommend to use adjustable easylift MC-dampers. The damping speed can be adjusted when the damper is mounted. | |
| If the installation is horizontal or undefined, the free movement of the standard specification can be inconvenient. Therefore, the easylift system provides also a damping variety with floating piston. The... | |
| This easylift damping variety allows a controlled damping in both directions, without slip effect. Here, the piston moves completely in a fixed oil chamber. The piston rod volume doesn't influence... | |
| This specification with damping over the complete stroke contains only oil. Due to the construction, there will be a small slip when the piston rod is pulled out. The push-in... |