Bansbach Easylift® Mountable Pneumatic Round Cylinders

Description
This cylinder impresses most by its compact installation measurements. Due to the disappearing piston rod, the total length can be optimized. Despite the compact installation measurements, a considerable stroke can be achieved as the cylinder can be produced as a telescopic alternative. Contact us and we will find the suitable cylinder for your application! product characteristics piston rod diameter: 25 mm cylinder diameter: 40 mm function: double operating stroke length: up to 850 mm force at 6 bar: 110 kg operating pressure: 6 - 10 bar temperature range: -20 °C - +80 °C Kind of mounting: flange and pivot fastening
Request a Quote
Description
This cylinder impresses most by its compact installation measurements. Due to the disappearing piston rod, the total length can be optimized. Despite the compact installation measurements, a considerable stroke can be achieved as the cylinder can be produced as a telescopic alternative. Contact us and we will find the suitable cylinder for your application! product characteristics piston rod diameter: 25 mm cylinder diameter: 40 mm function: double operating stroke length: up to 850 mm force at 6 bar: 110 kg operating pressure: 6 - 10 bar temperature range: -20 °C - +80 °C Kind of mounting: flange and pivot fastening
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mountable Pneumatic Round Cylinders -  - Bansbach Easylift®
Melbourne, FL, United States
Mountable Pneumatic Round Cylinders
Mountable Pneumatic Round Cylinders
This cylinder impresses most by its compact installation measurements. Due to the disappearing piston rod, the total length can be optimized. Despite the compact installation measurements, a considerable stroke can be achieved as the cylinder can be produced as a telescopic alternative. Contact us and we will find the suitable cylinder for your application! product characteristics piston rod diameter: 25 mm cylinder diameter: 40 mm function: double operating stroke length: up to 850 mm force at 6 bar: 110 kg operating pressure: 6 - 10 bar temperature range: -20 °C - +80 °C Kind of mounting: flange and pivot fastening

This cylinder impresses most by its compact installation measurements. Due to the disappearing piston rod, the total length can be optimized. Despite the compact installation measurements, a
considerable stroke can be achieved as the cylinder can be produced as a telescopic alternative.

Contact us and we will find the suitable cylinder for your application!

product characteristics

  • piston rod diameter: 25 mm
  • cylinder diameter: 40 mm
  • function: double operating
  • stroke length: up to 850 mm
  • force at 6 bar: 110 kg
  • operating pressure: 6 - 10 bar
  • temperature range: -20 °C - +80 °C
  • Kind of mounting: flange and pivot fastening
Supplier's Site

Technical Specifications

  Bansbach Easylift®
Product Category Air Cylinders
Product Name Mountable Pneumatic Round Cylinders
Stroke 7.87 inch (200 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.9843 inch (25 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details