NSK Precision America Datasheets for Ball Screws
Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track.
Ball Screws: Learn more
| Product Name | Notes |
|---|---|
| NSK's HMC series ball screw is specially designed to provide the high performance and speed required for machine tool applications. This ballscrew offers high speed linear motion, low vibration and... | |
| NSK's WFA Series ballscrews are precision ball screws designed for high accuracy and improved linear motion. They offer maintenance-free operation with K1 Lubrication Units. These ballscrews come in a range... | |
| Since 1958 NSK has produced over one million ball screws and has become the world's largest ballscrew manufacturers. Whether you need a unique custom design for a demanding application or... | |
| The BSS ballscrew offers quiet operation and compact design. The average noise level is reduced by more than 6dB compared to our conventional ball screws and the ball nut is... | |
| The HTF-SRC series ballscrew evolved from the best-selling HTF series ballscrew designed for heavy load applications such as injection molding machines and other factory automation applications within the machine tool... | |
| The LPR Series is a rolled ballscrew offering a lower cost than ground ballscrews. Return tube or end cap recirculation systems are available and square nut designs are offered for... | |
| This quiet, clean ballscrew features the same high speed and reduced noise output as the BSS Series ballscrew with improved sealing performance.High performance seals deliver more than four times longer... |