NSK Precision America High Lead Precision Rolled Ball Screw LPR Series

Description
The LPR Series is a rolled ballscrew offering a lower cost than ground ballscrews. Return tube or end cap recirculation systems are available and square nut designs are offered for ease of installation on these ball screws. Shafts are available in standard, off-the-shelf lengths or can be cut to length.Ball screws feature:# Lower cost than precision ground ballscrews.# Manufactured to higher run-out tolerances than called for in JIS B1191 standards for C10 accuracy ball screws.
Description
The LPR Series is a rolled ballscrew offering a lower cost than ground ballscrews. Return tube or end cap recirculation systems are available and square nut designs are offered for ease of installation on these ball screws. Shafts are available in standard, off-the-shelf lengths or can be cut to length.Ball screws feature:# Lower cost than precision ground ballscrews.# Manufactured to higher run-out tolerances than called for in JIS B1191 standards for C10 accuracy ball screws.

Suppliers

Company
Product
Description
Supplier Links
High Lead Precision Rolled Ball Screw - LPR Series - NSK Precision America
Franklin, IN, USA
High Lead Precision Rolled Ball Screw
LPR Series
High Lead Precision Rolled Ball Screw LPR Series
The LPR Series is a rolled ballscrew offering a lower cost than ground ballscrews. Return tube or end cap recirculation systems are available and square nut designs are offered for ease of installation on these ball screws. Shafts are available in standard, off-the-shelf lengths or can be cut to length.Ball screws feature:# Lower cost than precision ground ballscrews.# Manufactured to higher run-out tolerances than called for in JIS B1191 standards for C10 accuracy ball screws.

The LPR Series is a rolled ballscrew offering a lower cost than ground ballscrews. Return tube or end cap recirculation systems are available and square nut designs are offered for ease of installation on these ball screws. Shafts are available in standard, off-the-shelf lengths or can be cut to length.Ball screws feature:# Lower cost than precision ground ballscrews.# Manufactured to higher run-out tolerances than called for in JIS B1191 standards for C10 accuracy ball screws.

Supplier's Site

Technical Specifications

  NSK Precision America
Product Category Ball Screws
Product Number LPR Series
Product Name High Lead Precision Rolled Ball Screw
Component Type Screw Only
Manufacturing Process Ground Thread
Design Features Zero-Backlash Design; Lubrication Port; Right Hand Thread (optional feature); Left Hand Thread (optional feature)
Design Metric Design Arrangement
Length 1.65 to 4.53 inch (42 to 115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Ball Screws - R-23-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 0.5000 inch (12.7 mm)
View Details
10mm Pitch, 16mm (OD), 852mm Length Induction Hardened (HRC 62) Steel - S6513HM2100L0852 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 33.54 inch (852 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Ball Screw Set - DFI Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 3.15 to 5.51 inch (80 to 140 mm)
View Details