NSK Precision America Ball Screws FCS2010ASNJA14

Description
NSK FCS2010ASNJA14 Shaft
Request a Quote
Description
NSK FCS2010ASNJA14 Shaft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Screws - 2009109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Screws
2009109
Ball Screws 2009109
NSK FCS2010ASNJA14 Shaft

NSK FCS2010ASNJA14 Shaft

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Screws
Product Number 2009109
Product Name Ball Screws
Length 74.8 inch (1900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10mm Pitch, 16mm (OD), 452mm Length Induction Hardened (HRC 62) Steel - S6513HM0100L0452 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 17.8 inch (452 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Ball Screw Set - SFK Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 0.4724 to 1.57 inch (12 to 40 mm)
View Details
Inch Ball Screws - R-36-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
View Details