NSK Precision America Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
| Product Name | Notes |
|---|---|
| High speed and rigidity in NSK's interchangeable linear slides. Designed with three line grooves for higher rigidity for smooth linear motion. Rails and ball slides do not have to be... | |
| NSK linear slides are designed for superior linear motion. NSK has designed different series of linear guides to meet the diverse needs of the various industries we serve. For more... | |
| NSK's PU/PE Series Linear Slides have been designed for clean, miniature applications with smooth linear motion. The lightweight compact design of this linear guideway features resin ball recirculation components that... | |
| The newly developed NSK S1 Series linear guideways feature less noise emission and smoother linear motion. These linear slides are used in guideway systems for high-performance machinery and devices. The... | |
| The RA series roller guide is the product of a combination of NSK's extensive experience in roller bearings and linear motion technologies. This roller guide offers super-high load capacity, rigidity... | |
| The V1 Series Linear Slide offers improved sealing performance to extend product life in environments where product is exposed to small particles and requires protection against the entry of fine... | |
| These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as... | |
| This wide rail linear slide offers a low profile design with high levels of rigidity. The rail and ball slide are interchangeable for random matching and customization. Smooth linear motion... | |
| Translide linear slide offers low cost that is achieved by incorporating new rail manufacturing methods while maintaining high quality to solve your linear motion challenges. Translide linear slides are equipped... |