NSK Precision America Ball Screw Assemblies VSP2525N1D1500PP

Description
Rolled ball screw - Ø25 - lead 25 - L =1
Request a Quote
Description
Rolled ball screw - Ø25 - lead 25 - L =1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Screw Assemblies - 620897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Screw Assemblies
620897
Ball Screw Assemblies 620897
Rolled ball screw - Ø25 - lead 25 - L =1

Rolled ball screw - Ø25 - lead 25 - L =1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Screws
Product Number 620897
Product Name Ball Screw Assemblies
Component Type Screw Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Inch Ball Nuts - R-22-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 0.5000 inch (12.7 mm)
View Details
Ball Screws - 3411829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Ball Screw Set - SCM Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 1.26 to 4.09 inch (32 to 104 mm)
View Details
Feed Screw - Ball Screw - BK10 - THK America, Inc.
Specs
Design Features Lubrication Port
Screw O.D. 0.3937 inch (10 mm)
View Details